843041-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 843041-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 843041-000
Series Information for 843041-000 - TE Connectivity
  • Status: Active
  • Aliases: 3-1196576-1, 843041-000
  • Product Code: C367
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A073-3/42-0

Specifications

Lining Type:
Adhesive
Material Systems Code:
10
Shrink Ratio:
2:1
Material Code:
3
Sealant:
Yes
Material:
Crosslinked Polyolefin
Pliancy:
Flexible
Color:
Black
Adhesive Pre-Coat:
Yes
Length:
3.6in, 91mm
Recovered Wall Thickness (Nominal):
2.54mm, .1in
Recovered Inside Diameter (Max):
.71in, 18mm
Expanded Inside Diameter (Min):
1.55in, 39.4mm
Wall Thickness:
Medium
Government Qualified:
No
Molded Part Shape Code:
101A
Adhesive Options:
/42 Precoat
Adhesive Code:
/42 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Size Code:
73
Wall Type:
Dual
Operating Temperature Range:
-67 – 275°F, -55 – 135°C
Flammability:
Flame-Retardant
Resistance Protection:
Suitable for occasional exposure to fluids
Resistance Properties:
Immersion Protection

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Semi-Rigid Modified Polyolefin
Avnet Europe
AMP843041-000