Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1196576-6,
843039-000 |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
3,361
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
3,361
in stock
|
Buy Now | |
Heilind Electronics
from US$2.63
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.63
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$2.25
|
-
|
Buy Now | |
Sager
from US$2.31
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Sealant | No |
Material Code | 3 |
Material Systems Code | 10 |
Recovered Wall Thickness (Nominal) | 1.3mm, .05in |
Molded Part Shape Code | 101A |
Adhesive Type | Adhesive Purchased Separately |
Wall Type | Single |
Size Code | 21 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 101A021-3-0 |Raychem Te Connectivity 843039-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 101A021-3-0 | Rapid Electronics |
843039-000 | Heilind Electronics |
Cable Accessories End Cap Semi-Rigid Modified Polyolefin | Avnet America |
Circular Connector, 101A021-3-0 | TE Connectivity 843039-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 101A021-3-0 | Sager |
Where can I find additional details, specifications and documents for a 843039-000?
Additional datasheets, footprints and schematics for 843039-000 are listed on our Part Details page. You can also find images and similar parts to 843039-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 843039-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 843039-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 843039-000 fall under?
The 843039-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 843039-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 843039-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 843039-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 843039-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 843039-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 843039-000 often in real-time on the comparison pages.
What if I can't find stock of 843039-000?
You can fill out our help required form which you can use to request a quote for 843039-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.