843036-000 Heat Shrink Components by TE Connectivity

101A031-3-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1196576-5,
843036-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for Farnell
Farnell
from US$2.15
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.94
2,562
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.94
854
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
275
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.91
275
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.25
275
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.34
-
Buy Now
Logo for Sager
Sager
from US$2.05
-
Buy Now

Specifications

Material Systems Code 10
Adhesive Pre-Coat No
Material Code 3
Sealant No
Molded Part Shape Code 101A
Adhesive Type Adhesive Purchased Separately
Wall Type Single
Size Code 31
Operating Temperature Range -67 – 275°F, -55 – 135°C

Compatible Parts


Alternative Descriptions

843036-000 1-1196576-5 101A031-3-0 | Heilind Electronics
Heat Shrink Cable Boots & End Caps 101A031-3-0 |Raychem Te Connectivity 843036-000 | Newark Electronics
Heat Shrink Cable Boots&End Caps HS-END CAP | Rapid Electronics
Cable Accessories End Cap Semi-Rigid Modified Polyolefin | Avnet America
Heat Shrink Cable Boots & End Caps HS-END CAP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 843036-000?

Additional datasheets, footprints and schematics for 843036-000 are listed on our Part Details page. You can also find images and similar parts to 843036-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 843036-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 843036-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 843036-000 fall under?

The 843036-000 is listed under Harnessing > Heat Shrink Components > End Caps.

Can I view similar or alternative parts?

You can view similar parts to 843036-000 when available in the End Caps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 843036-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 843036-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 843036-000 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 843036-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 843036-000 often in real-time on the comparison pages.

What if I can't find stock of 843036-000?

You can fill out our help required form which you can use to request a quote for 843036-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay