Status: | Unknown |
---|---|
Series: | 8400 Series |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 600mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8400 Series |
Power Inductor Case | 4.5mm x 3.3mm x 2.6mm |
DC Resistance Max | 0.6ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 22Uh, 0.6A, 10%, Unshielded | Newark Electronics |
INDUCTOR, 22UH, 0.6A, 10%, UNSHIELDED | element14 |
Power Inductor (SMD), 22 uH, ± 10%, 600 mA, Unshielded, 600 mA, 4.5mm x 3.3mm x 2.6mm | Avnet America |
Power Inductors - SMD 22UH +/- 10% | Sager |
Power Inductor (SMD), 22 uH, � 10%, 600 mA, Unshielded, 600 mA, 4.5mm x 3.3mm x 2.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 84223C?
Additional datasheets, footprints and schematics for 84223C are listed on our Part Details page. You can also find images and similar parts to 84223C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84223C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84223C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84223C fall under?
The 84223C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 84223C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84223C you can contact the distributor directly for product support, shipping queries etc.
Is the 84223C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84223C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 84223C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84223C often in real-time on the comparison pages.
What if I can't find stock of 84223C?
You can fill out our help required form which you can use to request a quote for 84223C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.