Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.63
|
No stock
|
Buy Now |
No. of Digits / Alpha | - |
---|---|
Meter Function | - |
Meter Range | - |
Digit Height | 10mm |
Panel Cutout Height | - |
Panel Cutout Width | 31mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
External Depth | 28.5mm |
External Length / Height | 33mm |
External Width | 10mm |
Operating Temperature Range | 0°C to +60°C |
Overall Length | 18.5mm |
Panel Thickness Max | 3.5mm |
Pitch Spacing | 2.54mm |
DISPLAY, BCD | Farnell |
Where can I find additional details, specifications and documents for a 84217018?
Additional datasheets, footprints and schematics for 84217018 are listed on our Part Details page. You can also find images and similar parts to 84217018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84217018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84217018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84217018 fall under?
The 84217018 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 84217018 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84217018 you can contact the distributor directly for product support, shipping queries etc.
Is the 84217018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84217018 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 84217018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84217018 often in real-time on the comparison pages.
What if I can't find stock of 84217018?
You can fill out our help required form which you can use to request a quote for 84217018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.