Status: | Unknown |
---|---|
Series: | Super Shield AR Series |
RoHS: | Unknown |
Coating Type | Nickel Conductive |
---|---|
Coating Applications | Plastic Electronic Enclosures |
Dispensing Method | Pen Applicator |
Coating Colour | Grey |
Weight | - |
Product Range | Super Shield AR Series |
SVHC | No SVHC (27-Jun-2018) |
Volume | 5ml |
MG Super Shield Nickel conduct coating | RS |
NICKEL CONDUCTIVE COATING, 5ML, PEN | Farnell |
Nickel Conductive Coating Pen,0.16 oz (5mL),Trace Width:1mm, Corrosion Resistant | MG Chemicals 841AR-P | RS Americas |
Nickel Conductive Coating, 5Ml, Pen | Newark Electronics |
Where can I find additional details, specifications and documents for a 841AR-P?
Additional datasheets, footprints and schematics for 841AR-P are listed on our Part Details page. You can also find images and similar parts to 841AR-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841AR-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841AR-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841AR-P fall under?
The 841AR-P is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 841AR-P when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841AR-P you can contact the distributor directly for product support, shipping queries etc.
Is the 841AR-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841AR-P have stock available?
Authorised distributors including RS, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 841AR-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841AR-P often in real-time on the comparison pages.
What if I can't find stock of 841AR-P?
You can fill out our help required form which you can use to request a quote for 841AR-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.