8414NML Fans & Blowers by ebm-papst

AXIAL FAN, 80MM, 24VDC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$18.50


Distributor Starting From Stock
Logo for element14 element14 US$33.13
655
Buy Now
Logo for Farnell Farnell US$32.54
655
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$27.91
20
Buy Now
Logo for Distrelec Distrelec US$29.10
17
Buy Now
Logo for Avnet America Avnet America US$18.50
-
Buy Now
Logo for Sager Sager US$19.68
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 80mm
External Depth 25mm
Flow Rate - Imperial 26.5cu.ft/min
Flow Rate - Metric 45m³/h
Noise Rating 21dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 80Mm, 24Vdc | Newark Electronics
Fan: DC | Transfer Multisort Elektronik
ebmpapst Axial Fan DC Ball 80x80x25.4mm 24V 2050min -1 42m³/h 2-Pin Stranded Wire | Distrelec
DC Fan Ball Bearing 24V 1.1W 2050RPM 26.5CFM 21dB Flange Mount | Avnet America
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 26.5CFM, 1.1W, 21dBA, 2050RPM, Ball Bearing | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8414NML?

Additional datasheets, footprints and schematics for 8414NML are listed on our Part Details page. You can also find images and similar parts to 8414NML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8414NML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8414NML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8414NML fall under?

The 8414NML is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 8414NML when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8414NML you can contact the distributor directly for product support, shipping queries etc.

Is the 8414NML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8414NML have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 8414NML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8414NML often in real-time on the comparison pages.

What if I can't find stock of 8414NML?

You can fill out our help required form which you can use to request a quote for 8414NML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay