Status: | Unknown |
---|---|
Series: | 8400N Series |
RoHS: | Unknown |
Prices starting from US$11.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.31
|
2,690
in stock
|
Buy Now | |
RS Americas
from US$11.21
|
2,223
in stock
|
Buy Now | |
Sager
from US$15.90
|
229
in stock
|
Buy Now | |
element14
from US$21.86
|
52
in stock
|
Buy Now | |
Farnell
from US$28.13
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.67
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
-
|
Buy Now | |
Avnet America
from US$14.91
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 46.5cu.ft/min |
Flow Rate - Metric | 79m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8400N Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 80mm x 80mm x 25mm |
Input Voltage Max | 26V |
Input Voltage Min | 18V |
Lead Length | 310mm |
Panel Cutout Diameter | 77mm |
Power Consumption | 2.8W |
Supply Voltage DC Max | 26V |
Supply Voltage DC Min | 18V |
Type | Standard 80mm |
Sleeve bearing axial fan,78.2cu.m/h24Vdc | RS |
DC Fan, 24V, 80x80x25mm, 46.5CFM, 2.4W, 37dBA, Wire Leads | ebm-papst 8414NGH | RS Americas |
DC Fans Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 2.4W, 37dBA, 3600RPM, Sintec Bearing | Sager |
FAN, 80MM, 24VDC | element14 |
Fan: DC | Transfer Multisort Elektronik |
Tube Axial Dc Fan | Newark Electronics |
DC Fan Sintec Bearing 24V 2.4W 46.5CFM 37dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 8414NGH?
Additional datasheets, footprints and schematics for 8414NGH are listed on our Part Details page. You can also find images and similar parts to 8414NGH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8414NGH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8414NGH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8414NGH fall under?
The 8414NGH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8414NGH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8414NGH you can contact the distributor directly for product support, shipping queries etc.
Is the 8414NGH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8414NGH have stock available?
Authorised distributors including RS, RS Americas, Sager, element14 and Farnell have stock available or on a lead time for 8414NGH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8414NGH often in real-time on the comparison pages.
What if I can't find stock of 8414NGH?
You can fill out our help required form which you can use to request a quote for 8414NGH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.