Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
841483-000,
9-1196564-0 |
Pre-Installed Lead | No |
---|---|
Wire Size | 18 – 20AWG, .75 – .5mm² |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Expanded Inside Diameter (Min) | .11in, 2.8mm |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 105°C |
Solder Sleeves & Shield Tubing CWT-2003 | Sager |
Where can I find additional details, specifications and documents for a 841483-000?
Additional datasheets, footprints and schematics for 841483-000 are listed on our Part Details page. You can also find images and similar parts to 841483-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841483-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841483-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841483-000 fall under?
The 841483-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 841483-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841483-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 841483-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841483-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 841483-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841483-000 often in real-time on the comparison pages.
What if I can't find stock of 841483-000?
You can fill out our help required form which you can use to request a quote for 841483-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.