Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.17
|
6
in stock
|
Buy Now | |
RS Americas
from US$80.26
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$202.56
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$169.62
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$174.00
|
5
in stock
|
Buy Now | |
TTI Europe
from US$100.33
|
-
|
Buy Now | |
Sager
from US$103.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 40A |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 280VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 15V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24V AC to 280V AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero cross 40A Dual SSR 480Vac, 4-15Vdc | RS |
Ssr Relay, Dual, Panel Mount, 280Vac/40A, 4-15Vdc |Sensata/crydom 84140900 | Newark Electronics |
SSR Relay Dual Panel Mount 280VAC/40A 4-15VDC | Rapid Electronics |
SSR DUAL PM 280VAC/40A 4-15VDC | TTI Europe |
Solid State Relays - Industrial Mount 4-15 VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84140900?
Additional datasheets, footprints and schematics for 84140900 are listed on our Part Details page. You can also find images and similar parts to 84140900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84140900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84140900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84140900 fall under?
The 84140900 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84140900 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84140900 you can contact the distributor directly for product support, shipping queries etc.
Is the 84140900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84140900 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 84140900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84140900 often in real-time on the comparison pages.
What if I can't find stock of 84140900?
You can fill out our help required form which you can use to request a quote for 84140900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.