Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.23
Contact Configuration | - |
---|---|
Load Current | 15A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 1VDC |
Operating Voltage Max | 100VDC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Switching Mode | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 1V DC to 100V DC |
Output Type | FET |
SSR, GF IP20, 15A/100VDC, DC IN, FET | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 15A |
---|---|
Operating Voltage Max | 72VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 1VDC |
Control Voltage Min | 3.5VDC |
RoHS Compliant | Yes |
SSR Panel IP20 100VDC/15A DC In | RS |
Solid State Relay, 15A, 3.5-32Vdc, Panel | Newark Electronics |
SSR PM IP20 100VDC/15A DC FET | TTI Europe |
Solid State Relays - Industrial Mount 15A/100Vdc DC In FET | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137860?
Additional datasheets, footprints and schematics for 84137860 are listed on our Part Details page. You can also find images and similar parts to 84137860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137860 fall under?
The 84137860 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84137860 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137860 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137860 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for 84137860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137860 often in real-time on the comparison pages.
What if I can't find stock of 84137860?
You can fill out our help required form which you can use to request a quote for 84137860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.