Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$159.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$267.21
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$119.96
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$199.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$136.70
|
-
|
Buy Now | |
element14
from US$139.57
|
-
|
Buy Now | |
TTI Europe
from US$130.82
|
-
|
Buy Now | |
Sager
from US$128.36
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 75A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 48VAC |
Operating Voltage Max | 660VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Switching Mode | Random Turn On |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48V AC to 660V AC |
Ssr Relay, Panel Mount, Ip20, 660Vac/75A, Dc In, |Crouzet 84137330 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | GN Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 75A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | GN Series |
SVHC | No SVHC (07-Jul-2017) |
SSR Relay Panel Mount IP20 660VAC/75A DC In | Rapid Electronics |
SSR PM IP20 660VAC/75A DC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137330?
Additional datasheets, footprints and schematics for 84137330 are listed on our Part Details page. You can also find images and similar parts to 84137330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137330 fall under?
The 84137330 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84137330 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137330 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137330 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 84137330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137330 often in real-time on the comparison pages.
What if I can't find stock of 84137330?
You can fill out our help required form which you can use to request a quote for 84137330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.