84137130 Switches, Relays & Solenoids by Crouzet

SSR GN IP20 75A/480VAC DC IN ZC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.15

Distributor Stock
Logo for RS
RS
from US$127.59
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$151.00
28
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$150.54
9
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$151.57
6
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$94.39
3
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$150.54
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$186.51
-
Buy Now
Logo for element14
element14
from US$136.99
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$119.62
-
Buy Now
Logo for Sager
Sager
from US$126.22
-
Buy Now
Logo for Farnell
Farnell
from US$76.15
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 75A
Relay Mounting Panel
Relay Terminals Screw
Operating Voltage Min 48VAC
Operating Voltage Max 660VAC
Control Voltage Min 4VDC
Control Voltage Max 32VDC
Switching Mode Zero Crossing
Product Range -
SVHC No SVHC (15-Jun-2015)
Control Voltage DC Max 32VDC
Control Voltage DC Min 4VDC
Control Voltage Range 4V DC to 32V DC
Control Voltage Type DC
Isolation Voltage 4kV
Operating Voltage Range 48V AC to 660V AC

Alternative Descriptions

SSR, GN IP20, 75A/480VAC, DC IN, ZC | Farnell


84137130 Switches, Relays & Solenoids by Crydom

SOLID STATE RELAY 75A 3-32VDC PANEL

Status: Unknown
Series: GN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Contact Configuration -
Load Current 75A
Operating Voltage Max 660VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Voltage Turn On
Operating Voltage Min 48VAC
Control Voltage Min 3VDC
Control Voltage Max 32VDC
Product Range GN Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

SSR Panel Mt Zero Cross | RS
SSR, PNL MT, IP20, 660VAC/75 A, DC IN, 0 CROSS | Heilind Electronics
Relay: solid state | Transfer Multisort Elektronik
Sensata Crydom Solid State Relay, GN, 1NO, 75A, 660V, Screw Terminal | Distrelec
Solid State Relay, 75A, 3-32Vdc, Panel | Newark Electronics
SOLID STATE RELAY, 75A, 3-32VDC, PANEL | element14
SSR PM IP20 660VAC/75A DC | TTI Europe
Solid State Relays - Industrial Mount 75A/480Vac DC In ZC | Sager
SSR Relay | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84137130?

Additional datasheets, footprints and schematics for 84137130 are listed on our Part Details page. You can also find images and similar parts to 84137130 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84137130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137130 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84137130 fall under?

The 84137130 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 84137130 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84137130 you can contact the distributor directly for product support, shipping queries etc.

Is the 84137130 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84137130 have stock available?

Authorised distributors including RS Americas, RS, Heilind Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 84137130.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84137130 often in real-time on the comparison pages.

What if I can't find stock of 84137130?

You can fill out our help required form which you can use to request a quote for 84137130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay