Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.95
Contact Configuration | - |
---|---|
Load Current | 25A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 48VAC |
Operating Voltage Max | 660VAC |
Control Voltage Min | 18VAC |
Control Voltage Max | 36VAC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage AC Max | 36VAC |
Control Voltage AC Min | 18VAC |
Control Voltage Range | 18V AC to 36V AC |
Control Voltage Type | AC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48V AC to 660V AC |
Status: | Unknown |
---|---|
Series: | GN Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 18VAC |
Control Voltage Max | 36VAC |
Product Range | GN Series |
SVHC | No SVHC (07-Jul-2017) |
SSR Panel IP20 660VAC/25A LVAC In | RS |
Ssr Relay, Panel Mount, Ip20, 660Vac/25A, Lvac In |Sensata/crydom 84137112 | Newark Electronics |
SOLID STATE RELAY, 25A, 18-36VAC, PANEL | element14 |
SSR PM IP20 660VAC/25A LVAC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137112?
Additional datasheets, footprints and schematics for 84137112 are listed on our Part Details page. You can also find images and similar parts to 84137112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137112 fall under?
The 84137112 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84137112 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137112 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137112 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 84137112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137112 often in real-time on the comparison pages.
What if I can't find stock of 84137112?
You can fill out our help required form which you can use to request a quote for 84137112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.