84134907 Switches, Relays & Solenoids by Crouzet

SSR GNA5 10A/240VAC DC IN 1/4 QC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.32

Distributor Stock
Logo for Farnell
Farnell
from US$23.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$83.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$51.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$47.74
-
Buy Now
Logo for Sager
Sager
from US$45.99
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 10A
Relay Mounting Panel
Relay Terminals Screw
Operating Voltage Min 24VAC
Operating Voltage Max 280VAC
Control Voltage Min 3VDC
Control Voltage Max 32VDC
Switching Mode Zero Crossing
Product Range -
SVHC No SVHC (15-Jun-2015)
Control Voltage DC Max 32VDC
Control Voltage DC Min 3VDC
Control Voltage Range 3V DC to 32V DC
Control Voltage Type DC
Isolation Voltage 4kV
Operating Voltage Range 24V AC to 280V AC

Alternative Descriptions

SSR, GNA5 10A/240VAC, DC IN, 1/4 QC | Farnell


84134907 Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP00 280VAC10A DC In Zero C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 280Vac/10A, Dc In, |Sensata/crydom 84134907 | Newark Electronics
SSR PM IP00 280VAC/10A DC TRI | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager
SSR Relay | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84134907?

Additional datasheets, footprints and schematics for 84134907 are listed on our Part Details page. You can also find images and similar parts to 84134907 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84134907 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134907 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84134907 fall under?

The 84134907 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 84134907 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84134907 you can contact the distributor directly for product support, shipping queries etc.

Is the 84134907 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84134907 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for 84134907.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84134907 often in real-time on the comparison pages.

What if I can't find stock of 84134907?

You can fill out our help required form which you can use to request a quote for 84134907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay