Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.68
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$53.75
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$49.12
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$57.10
|
49
in stock
|
Buy Now | |
RS Americas
from US$50.88
|
-
|
Buy Now | |
element14
from US$53.77
|
-
|
Buy Now | |
TTI Europe
from US$52.12
|
-
|
Buy Now | |
Sager
from US$49.43
|
-
|
Buy Now | |
Farnell
from US$28.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 10A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 280VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24V AC to 280V AC |
SSR, GNA5 10A/240VAC, AC IN, ZC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Panel Mount, Ip00, 280Vac/10A, Ac In, |Sensata/crydom 84134901 | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/10A AC In | Rapid Electronics |
SSR Panel IP00 280VAC/10A AC In | RS |
SOLID STATE RELAY, 10A, 90-280VAC, PANEL | element14 |
SSR PM IP00 280VAC/10A AC TRI | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84134901?
Additional datasheets, footprints and schematics for 84134901 are listed on our Part Details page. You can also find images and similar parts to 84134901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84134901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84134901 fall under?
The 84134901 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84134901 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84134901 you can contact the distributor directly for product support, shipping queries etc.
Is the 84134901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84134901 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for 84134901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84134901 often in real-time on the comparison pages.
What if I can't find stock of 84134901?
You can fill out our help required form which you can use to request a quote for 84134901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.