Status: | Unknown |
---|---|
Series: | GN Series |
RoHS: | Unknown |
Prices starting from US$54.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$92.64
|
No stock
|
Buy Now | |
Sager
from US$54.45
|
489
in stock
|
Buy Now | |
RS Americas
from US$67.15
|
388
in stock
|
Buy Now | |
Heilind Electronics
from US$66.94
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$66.94
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$66.16
|
-
|
Buy Now | |
TTI Europe
from US$55.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 10A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | GN Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Current Rating | 10A |
Dropout Voltage Vdo | 1VDC |
External Depth | 1.75" |
External Length / Height | 0.785" |
Input Voltage Max | 32VDC |
Input Voltage Min | 4VDC |
Isolation Voltage | 4kV |
Leakage Current | 15mA |
Load Current Max | 14mA |
Load Current Min | 7mA |
Load Current RMS Max | 10A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage Range | 24V AC to 280V AC |
Output Type | Thyristor |
Output Voltage Max | 280VAC |
Output Voltage Min | 24VAC |
RMS Load Current Min | 50mA |
RMS Load Voltage Max | 280VAC |
RMS Load Voltage Min | 24VAC |
Single Cycle Surge Current | 300A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 10A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Product Range | - |
Solid State Relays - Industrial Mount 10A/240Vac DC In ZC | Sager |
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS | Heilind Electronics |
Solid State Relay, 10A, 3-32Vdc, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 280VAC/10A DC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84134000?
Additional datasheets, footprints and schematics for 84134000 are listed on our Part Details page. You can also find images and similar parts to 84134000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84134000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84134000 fall under?
The 84134000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84134000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84134000 you can contact the distributor directly for product support, shipping queries etc.
Is the 84134000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84134000 have stock available?
Authorised distributors including Sager, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 84134000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84134000 often in real-time on the comparison pages.
What if I can't find stock of 84134000?
You can fill out our help required form which you can use to request a quote for 84134000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.