Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
841127-000,
4-1196562-6 |
Prices starting from US$365.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$729.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$711.99
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$814.37
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$365.00
|
55
in stock
|
Buy Now | |
Distrelec
from US$964.96
|
55
in stock
|
Buy Now | |
Avnet America
from US$588.87
|
-
|
Buy Now | |
Sager
from US$654.99
|
-
|
Buy Now |
Plating Material | Cadmium |
---|---|
Panel Gasket | With |
Number of Positions | 20 |
Number of Rows | 2 |
Preloaded | Yes |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
端子のタイプ | Pin |
Tail Length | 6.1mm |
Centerline (Pitch) | .0995in |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Flange | With |
Contact Retention | With |
Mating Hardware | Jackscrew |
Option | 90° Post |
Packaging Method | Package |
Row-to-Row Spacing | 2.54mm, .1in |
Boxmount | Yes |
Sealable | Yes |
Shell Size | 25.4 [1] |
Product Type | Connector Kit |
Connector Style | Receptacle |
Shielded | No |
Housing Type | Stacking Hole |
Termination Method to Wire & Cable | Wire Wrap |
Headers & Wire Housings Mtc100-Bf1-P33 |Raychem Te Connectivity 841127-000 | Newark Electronics |
Rack&Panel Connectors MTC100-BF1-P33 | Rapid Electronics |
TE Connectivity MTC100-BF1-P33 Rack and Panel Connector | Distrelec |
Conn MTC Modular Connector PL Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors MTC100-BF1-P33 | Sager |
Where can I find additional details, specifications and documents for a 841127-000?
Additional datasheets, footprints and schematics for 841127-000 are listed on our Part Details page. You can also find images and similar parts to 841127-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841127-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841127-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841127-000 fall under?
The 841127-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 841127-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841127-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 841127-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841127-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 841127-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841127-000 often in real-time on the comparison pages.
What if I can't find stock of 841127-000?
You can fill out our help required form which you can use to request a quote for 841127-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.