Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196561-1,
841027-000 |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
Backshell Plating Material | Nickel |
Adapter Entry Size | 10 |
Material | Aluminum Alloy |
Cable Diameter Range | 79 – 127mm, 313 – 5in |
Connector Detail Specification Number | MIL-DTL-38999 |
Backshell Entry | 10 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Connector System | Cable-to-Cable |
Style | Shielded Boot |
Connector Shell Size | 17E |
Sealable | Yes |
Adapter Angle | Straight |
Termination Device Type | Magneform Ring |
MOLDED PART 841027-000 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 841027-000?
Additional datasheets, footprints and schematics for 841027-000 are listed on our Part Details page. You can also find images and similar parts to 841027-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841027-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841027-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841027-000 fall under?
The 841027-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 841027-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841027-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 841027-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841027-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 841027-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841027-000 often in real-time on the comparison pages.
What if I can't find stock of 841027-000?
You can fill out our help required form which you can use to request a quote for 841027-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.