Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Time Min | - |
---|---|
Time Max | 7Days |
Contact Style | SPST |
Contact Current Max | 15A |
Controller Output | - |
Product Range | - |
Contact Configuration | SPST |
Contact Rating | 13 A 240V |
External Depth | 50mm |
External Length / Height | 112mm |
External Width | 226mm |
No. of Channels | 1Channels |
Operating Frequency | 50Hz |
Operating Temperature Max | 45°C |
Operating Temperature Min | 0°C |
Output Type | Relay |
Supply Voltage Max | 240V |
Supply Voltage Min | 220V |
Supply Voltage V AC | 240V |
Time Range | 7day |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 33mm |
---|---|
Scissor Type | Wire Cutting |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Length | 150mm |
Length Imperial | 6" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 4.5V |
---|---|
Battery Technology | Alkaline |
Battery Capacity | 800mAh |
Battery Terminals | Connector |
External Height | 28mm |
External Width | 19mm |
External Depth | 25mm |
RoHS Compliant | NA |
Alkaline Battery, 4.5V | Newark Electronics |
4-11/16" Mud Ring Two Device - Raised 1/2 | RACO 841 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 841?
Additional datasheets, footprints and schematics for 841 are listed on our Part Details page. You can also find images and similar parts to 841 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841 fall under?
The 841 is listed under Electrical & Lighting > Plug-in Timers & Time Switches.
Can I view similar or alternative parts?
You can view similar parts to 841 when available in the Plug-in Timers & Time Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841 you can contact the distributor directly for product support, shipping queries etc.
Is the 841 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Farnell have stock available or on a lead time for 841.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841 often in real-time on the comparison pages.
What if I can't find stock of 841?
You can fill out our help required form which you can use to request a quote for 841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.