Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
403
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
735
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
519
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
23
in stock
|
Buy Now | |
element14
from US$0.48
|
23
in stock
|
Buy Now | |
Farnell
from US$0.99
|
23
in stock
|
Buy Now |
ACCESSORY TYPE | FUSE COVER |
---|---|
FOR USE WITH | 1/4" X 1.1/4" FUSES |
FUSE SIZE HELD | 1/4" X 1-1/4" |
RoHS Compliant | YES |
Fuse CvrTransparent BlueMetric | Heilind Electronics |
Cover, Fuse, Soft PVC, 20 mm L x 6.1 mm W x 12.7 mm H, Panel Mount | Essentra Components 840836 | RS Americas |
Quick Fit Flexible PVC Blue Transparent Metric Fuse Cover | Future Electronics |
Snap On Fuse Cover | Newark Electronics |
Where can I find additional details, specifications and documents for a 840836?
Additional datasheets, footprints and schematics for 840836 are listed on our Part Details page. You can also find images and similar parts to 840836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 840836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 840836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 840836 fall under?
The 840836 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 840836 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 840836 you can contact the distributor directly for product support, shipping queries etc.
Is the 840836 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 840836 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 840836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 840836 often in real-time on the comparison pages.
What if I can't find stock of 840836?
You can fill out our help required form which you can use to request a quote for 840836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.