8408-0419 Part Information

Details for 8408-0419 by Pro Power

Cable Leads & Connectors>Cable>Cable Management

Part Downloads

Part Specifications

Fastener Length - Imperial 8"
Fastener Length - Metric 203.2mm
Fastener Width - Imperial 0.5"
Fastener Width - Metric 12.7mm
Fastener Colour Black
Fastener Material Nylon (Polyamide) PE (Polyethylene)
RoHS Compliant

Alternative Part Descriptions

  • CABLE FASTENER; Fastener Length - Imperial:8"; Fastener Length - Metric:203.2mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8408-0419?

Additional datasheets, footprints and schematics for 8408-0419 are listed in our Part Details tab. You can also find the 8408-0419 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8408-0419 in the Pricing & Inventory tab next to part details. You can view 8408-0419 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8408-0419 fall under?

The 8408-0419 is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to 8408-0419 when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8408-0419 you can contact the distributor directly for product support, shipping queries etc.

Is the 8408-0419 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 8408-0419 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 8408-0419.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8408-0419 often in real-time on the comparison pages.

What if I can't find stock of 8408-0419?

You can fill out our help required form which you can use to request a quote for 8408-0419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 8408-0419

Loading...
Loading Results for 8408-0419
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us