Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Receptacle Color | Black (Standard) |
---|---|
Plating Thickness | 2.54µm |
Plating Material | Tin |
Contact Plating Thickness | 2.54µm |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 4.12in, 104.65mm |
Barrel Inside Diameter | .062in |
Operating Voltage | 50000 VDC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Serrated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Barrel Style | Standard |
Product Type | Splice, Splice Accessory |
Termination Method | Crimp |
Connector Rohs Compliant: Yes |Amp Te Connectivity 840467-1 | Newark Electronics |
Connector Accessories Splice Receptacle | Avnet America |
Terminals CONNECTOR | Sager |
Where can I find additional details, specifications and documents for a 840467-1?
Additional datasheets, footprints and schematics for 840467-1 are listed on our Part Details page. You can also find images and similar parts to 840467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 840467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 840467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 840467-1 fall under?
The 840467-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 840467-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 840467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 840467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 840467-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 840467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 840467-1 often in real-time on the comparison pages.
What if I can't find stock of 840467-1?
You can fill out our help required form which you can use to request a quote for 840467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.