Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8403143002,
2-1196556-9 |
No distributors results available
Insulation Material | Polyolefin |
---|---|
Wire Color | GY |
Conductor Material | Tin-Plated Copper |
Jacket Color | Gray |
Jacket Material | Crosslinked Polyolefin |
Number of Conductors | 1 |
Wire Diameter | 2.69mm, .106in |
Conductor Diameter | .059in, 1.49mm |
Wire Size | 1.5mm², 15AWG, 2934CMA |
Overall Outside Diameter | 2.69mm, .106in |
Conductor Size | 1.5mm² |
Insulation Diameter | 2.69mm |
Voltage Rating | 1900/1300VAC |
Comment | With IEC Class 5 conductor |
Packaging Method | Reel |
Cable Type | Power |
Product Type | Cable |
Cable Insulation Style | Single |
Product Classification | Cable - Power |
Where can I find additional details, specifications and documents for a 8403143002?
Additional datasheets, footprints and schematics for 8403143002 are listed on our Part Details page. You can also find images and similar parts to 8403143002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8403143002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8403143002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8403143002 fall under?
The 8403143002 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 8403143002 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8403143002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8403143002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8403143002 have stock available?
There is no stock from authorised distributors for 8403143002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8403143002 often in real-time on the comparison pages.
What if I can't find stock of 8403143002?
You can fill out our help required form which you can use to request a quote for 8403143002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.