Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.84
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
5,037
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
1,511
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
470
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
390
in stock
|
Buy Now | |
Rapid Electronics
from US$9.27
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$57.53
|
-
|
Buy Now | |
Carlton-Bates
from US$1.10
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$16.56
|
-
|
Buy Now |
Torch Type | Keyring Torch |
---|---|
Light Source | LED |
Lumen Output | 16lm |
Beam Effective Distance | 25m |
Power Source | AAA Batteries x 1 |
Torch Body Material | Aluminium |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Discharge Time | 7h |
External Diameter | 15.5mm |
External Length / Height | 102mm |
Weight | 36g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 15.9mm |
Overall Length | 20.6mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, M-F, Threaded 4-40, Length .625, Alum/Clear Iridite | Keystone Electronics 8402 | RS Americas |
Screwed spacer sleeve | Transfer Multisort Elektronik |
╪ 0.250 [6.4] Hex Male-Female 0.625 inch Long Threaded Standoff | Future Electronics |
Standoffs & Spacers AL .625 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Torch Type | Keyring Torch |
---|---|
Light Source | LED |
Lumen Output | 16lm |
Beam Effective Distance | 25m |
Power Source | AAA Batteries x 1 |
Torch Body Material | Aluminium |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
P2BM Professional Torch Gift Box | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 9.525mm |
Overall Length | 9.525mm |
External Width | 6.35mm |
Hex Size | 0.25" |
RoHS Compliant | Yes |
Spacer/Standoff, Hex, Al 6.35Mm X 9.53Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 8402?
Additional datasheets, footprints and schematics for 8402 are listed on our Part Details page. You can also find images and similar parts to 8402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8402 fall under?
The 8402 is listed under LEDLENSER Parts.
Can I view similar or alternative parts?
You can view similar parts to 8402 when available in the LEDLENSER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8402 you can contact the distributor directly for product support, shipping queries etc.
Is the 8402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8402 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 8402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8402 often in real-time on the comparison pages.
What if I can't find stock of 8402?
You can fill out our help required form which you can use to request a quote for 8402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.