Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 240V |
For Use With | EAO 84 Series Emergency Stop Switches |
RoHS Compliant | Yes |
Switching Element 1No, 100Ma, Solder Lug | Newark Electronics |
Where can I find additional details, specifications and documents for a 84-8512.4620?
Additional datasheets, footprints and schematics for 84-8512.4620 are listed on our Part Details page. You can also find images and similar parts to 84-8512.4620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-8512.4620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-8512.4620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-8512.4620 fall under?
The 84-8512.4620 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 84-8512.4620 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-8512.4620 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-8512.4620 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84-8512.4620 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 84-8512.4620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-8512.4620 often in real-time on the comparison pages.
What if I can't find stock of 84-8512.4620?
You can fill out our help required form which you can use to request a quote for 84-8512.4620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.