Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.57
|
5
in stock
|
Buy Now | |
Distrelec
from US$14.90
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.91
|
7
in stock
|
Buy Now | |
element14
from US$15.77
|
7
in stock
|
Buy Now | |
Farnell
from US$18.57
|
7
in stock
|
Buy Now | |
RS Americas
from US$20.35
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$14.79
|
-
|
Buy Now | |
Sager
from US$14.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
EAO Indicator Element Green 24VDC 84 Series Switches | Distrelec |
Illuminating unit | Transfer Multisort Elektronik |
LED INDICATOR ELEMENT, 24VDC, GREEN | element14 |
Indicator-Element 24VDC/10mA single chip | RS |
Illumination Element, Single Chip Green LED, IP40, 10mA, 24VDC, Plug Termination | EAO 84-8001.5620 | RS Americas |
Indicator Element, Green, 24Vdc, Ip40 | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators IND ELMT Illum 24 VDC | Sager |
Leuchtmelderelement LED grün 24V DC Steck 2.8x0.8 | Boersig |
Where can I find additional details, specifications and documents for a 84-8001.5620?
Additional datasheets, footprints and schematics for 84-8001.5620 are listed on our Part Details page. You can also find images and similar parts to 84-8001.5620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-8001.5620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-8001.5620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-8001.5620 fall under?
The 84-8001.5620 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 84-8001.5620 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-8001.5620 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-8001.5620 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84-8001.5620 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 84-8001.5620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-8001.5620 often in real-time on the comparison pages.
What if I can't find stock of 84-8001.5620?
You can fill out our help required form which you can use to request a quote for 84-8001.5620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.