Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Compliant |
Lens Shape | Round |
---|---|
Switch Lens Colour | Green |
Product Range | 84 Series |
Actuator Diameter | 22mm |
For Use With | EAO 84 Series Pushbutton Switches |
Lens Diameter | 25mm |
RoHS Compliant | Yes |
Lens, Round, Green | Newark Electronics |
Lens, Round, 19.7mm, Flat, Plastic, Illuminative, Halo Ring, Transp., Green | EAO 84-7111.501 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators GREEN FLUSH HALO LENS | Sager |
Druckhaube Kunststoff grĂ¼n Ringausleuchtung D19.7 | Boersig |
Where can I find additional details, specifications and documents for a 84-7111.501?
Additional datasheets, footprints and schematics for 84-7111.501 are listed on our Part Details page. You can also find images and similar parts to 84-7111.501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-7111.501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-7111.501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-7111.501 fall under?
The 84-7111.501 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 84-7111.501 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-7111.501 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-7111.501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84-7111.501 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 84-7111.501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-7111.501 often in real-time on the comparison pages.
What if I can't find stock of 84-7111.501?
You can fill out our help required form which you can use to request a quote for 84-7111.501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.