Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
84
in stock
|
Buy Now | |
RS Americas
from US$2.93
|
977
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
356
in stock
|
Buy Now | |
element14
from US$2.89
|
356
in stock
|
Buy Now | |
Farnell
from US$2.93
|
356
in stock
|
Buy Now | |
Sager
from US$2.80
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
1
in stock
|
Buy Now | |
Boersig
-
|
72
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | Yellow |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory, Lens, Round, 19.7mm, Flat, Plastic, Illuminative, Transparent, Yellow | EAO 84-7111.400 | RS Americas |
Lens, Round, Yellow | Newark Electronics |
LENS, ROUND, YELLOW | element14 |
Industrial Panel Mount Indicators / Switch Indicators YLW ROUND LENS | Sager |
Plastic lens,rnd,Yel,translucent,19.7mm | RS |
Actuator lens | Transfer Multisort Elektronik |
Druckhaube Kunststoff gelb D19.7 | Boersig |
EAO Switch Lens Round 19.7mm Yellow Transparent Plastic 84 Series Switches | Distrelec |
Where can I find additional details, specifications and documents for a 84-7111.400?
Additional datasheets, footprints and schematics for 84-7111.400 are listed on our Part Details page. You can also find images and similar parts to 84-7111.400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-7111.400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-7111.400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-7111.400 fall under?
The 84-7111.400 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-7111.400 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-7111.400 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-7111.400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-7111.400 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 84-7111.400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-7111.400 often in real-time on the comparison pages.
What if I can't find stock of 84-7111.400?
You can fill out our help required form which you can use to request a quote for 84-7111.400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.