Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.38
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$5.44
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.67
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
-
|
Buy Now | |
RS Americas
from US$5.42
|
-
|
Buy Now | |
element14
from US$4.88
|
-
|
Buy Now | |
Distrelec
from US$4.53
|
-
|
Buy Now | |
Sager
from US$4.28
|
-
|
Buy Now | |
Farnell
from US$7.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 84 Series Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP40 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Illuminated Pushbutton Actuator Black | Dalroad Norslo |
Button holder | Transfer Multisort Elektronik |
Modular switch actuator push button 22mm | RS |
Actuator, Pb Sw, 25Mm, Momentary, Black | Newark Electronics |
Pushbutton Actuator,25mm, MOM, NonIlluminative Bezel, Illuminative Lens, Plastic, Blk | EAO 84-2101.0 | RS Americas |
ACTUATOR, ILLUMINATED PUSHBUTTON SWITCH | element14 |
EAO Illuminated Pushbutton Actuator Momentary Function Pushbutton Black IP40 EAO 84 Series | Distrelec |
Switch Bezels / Switch Caps LENS CAP RND BLACK | Sager |
Leuchtdrucktasten-Vorsatz Kunststoff schwarz I D25 | Boersig |
Where can I find additional details, specifications and documents for a 84-2101.0?
Additional datasheets, footprints and schematics for 84-2101.0 are listed on our Part Details page. You can also find images and similar parts to 84-2101.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-2101.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-2101.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-2101.0 fall under?
The 84-2101.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-2101.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-2101.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-2101.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-2101.0 have stock available?
Authorised distributors including Dalroad Norslo, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 84-2101.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-2101.0 often in real-time on the comparison pages.
What if I can't find stock of 84-2101.0?
You can fill out our help required form which you can use to request a quote for 84-2101.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.