Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
For Use With | Eao 84 Series HMI Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP67 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
ACTUATOR, DIA 25MM, PLASTIC, ILLUM PB SW | element14 |
Illuminated Pushbutton-Actuator D25 Plastic Transparent For Halo Illumination Pcb |Eao 84-1081.7 | Newark Electronics |
Pushbutton Actuator, HALO/PCB, 25mm, MOM, Flush, Illuminative Lens, Transparent | EAO 84-1081.7 | RS Americas |
EAO Illuminated Pushbutton Actuator Momentary Function Pushbutton Translucent IP67 EAO 84 Series | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators LPB MNT | Sager |
Where can I find additional details, specifications and documents for a 84-1081.7?
Additional datasheets, footprints and schematics for 84-1081.7 are listed on our Part Details page. You can also find images and similar parts to 84-1081.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-1081.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-1081.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-1081.7 fall under?
The 84-1081.7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-1081.7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-1081.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-1081.7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-1081.7 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 84-1081.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-1081.7 often in real-time on the comparison pages.
What if I can't find stock of 84-1081.7?
You can fill out our help required form which you can use to request a quote for 84-1081.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.