839564-2 Power Connectors by TE Connectivity

LEAD, SGL END ASSY, LGH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$331.70

Distributor Stock
Logo for Distrelec
Distrelec
from US$534.09
20
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$722.39
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$435.00
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$385.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$331.70
-
Buy Now
Logo for Sager
Sager
from US$491.93
-
Buy Now
Logo for Farnell
Farnell
from US$832.94
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Contact Protection Without
Assembly Length 609.6mm, 24in
Wire Size 16AWG
Operating Voltage 30000VDC
Mating Alignment With
Packaging Quantity 1
Packaging Method Package
Contact Type Socket
Connector System Wire-to-Wire
Sealable No
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

DC Power Cords LEAD SGL END ASSY LGH | Rapid Electronics
TE Connectivity LEAD SGL END ASSY LGH DC Power Cords LEA | Distrelec
Lead, Sgl End Assy, Lgh |Amp Te Connectivity 839564-2 | Newark Electronics
Cable Assembly Lead 0.61m 16AWG 1 POS LGH SKT | Avnet America
DC Power Cords LEAD, SGL END ASSY, LGH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 839564-2?

Additional datasheets, footprints and schematics for 839564-2 are listed on our Part Details page. You can also find images and similar parts to 839564-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 839564-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 839564-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 839564-2 fall under?

The 839564-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 839564-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 839564-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 839564-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 839564-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 839564-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 839564-2 often in real-time on the comparison pages.

What if I can't find stock of 839564-2?

You can fill out our help required form which you can use to request a quote for 839564-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay