Clock IC Type | Fanout Buffer |
---|---|
Frequency | 350MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 83948AYI-147LF?
Additional datasheets, footprints and schematics for 83948AYI-147LF are listed on our Part Details page. You can also find images and similar parts to 83948AYI-147LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83948AYI-147LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83948AYI-147LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83948AYI-147LF fall under?
The 83948AYI-147LF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 83948AYI-147LF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83948AYI-147LF you can contact the distributor directly for product support, shipping queries etc.
Is the 83948AYI-147LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83948AYI-147LF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 83948AYI-147LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83948AYI-147LF often in real-time on the comparison pages.
What if I can't find stock of 83948AYI-147LF?
You can fill out our help required form which you can use to request a quote for 83948AYI-147LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.