Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
839158-000,
3-1196548-7 |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.80
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.00
|
162
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.00
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
-
|
Buy Now | |
Avnet America
from US$3.13
|
-
|
Buy Now | |
TTI Europe
from US$3.48
|
-
|
Buy Now | |
Sager
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Color | White/Black |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | Yes |
Pre-Installed Lead Wire Size | 20AWG, .61mm², 1216CMA |
Recovered Inside Diameter (Max) | 2.5mm, .1in |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | 7mm, .275in |
Overall Length | 19.1mm, .75in |
Dielectric Outside Diameter (Max) | 2.5mm, .1in |
Jacket Outside Diameter | .276in, 7mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
839158-000 3-1196548-7 SO63-5-55-20-90 | Heilind Electronics |
Solder Sleeves & Shield Tubing So63-5-55-20-90 |Raychem Te Connectivity 839158-000 | Newark Electronics |
Cable Accessories Terminator Tin | Avnet America |
Solder Sleeves & Shield Tubing SO63-5-55-20-90 | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 839158-000?
Additional datasheets, footprints and schematics for 839158-000 are listed on our Part Details page. You can also find images and similar parts to 839158-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 839158-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 839158-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 839158-000 fall under?
The 839158-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 839158-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 839158-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 839158-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 839158-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 839158-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 839158-000 often in real-time on the comparison pages.
What if I can't find stock of 839158-000?
You can fill out our help required form which you can use to request a quote for 839158-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.