83861-1 Part Information

Details for 83861-1 by TE Connectivity

Power Systems>Power Systems Connectors>Wedge Connectors

Part Downloads

Part Specifications

Conductor Material Aluminum
Visual Inspection Yes
Conductor Range (Tap) 1431 – 1272mm²
Voltage Class ≤ 500kV
Energized Installation Yes
Application Type Overhead
Free of Lead, Cadmium, Heavy Metals Yes
Insulated Cover No
AMPACT Tool Size Large
Cartridge Color Required Yellow
Product Availability Worldwide
Product Family AMPACT
Technology Wedge
Operating Temperature Range 0 – 175°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0083861-1, 000144-000
Product Code: 7195
Global Product Line: 364
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 83861-1?

Additional datasheets, footprints and schematics for 83861-1 are listed in our Part Details tab. You can also find the 83861-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 83861-1 in the Pricing & Inventory tab next to part details. You can view 83861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 83861-1 fall under?

The 83861-1 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 83861-1 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 83861-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 83861-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 83861-1 have stock available?

There is no stock from authorised distributors for 83861-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 83861-1 often in real-time on the comparison pages.

What if I can't find stock of 83861-1?

You can fill out our help required form which you can use to request a quote for 83861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 83861-1

Loading...
Loading Results for 83861-1
We use cookies to improve your experience. See our privacy policy.
Okay