Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | - |
Operating Force Max | - |
Product Range | - |
Contact Current DC Max | 10A |
SWITCH, LIMIT, 10A, ROLLER LEVER | element14 |
Switch, Limit, 10A, Roller Lever | Newark Electronics |
Where can I find additional details, specifications and documents for a 83843001.RLR?
Additional datasheets, footprints and schematics for 83843001.RLR are listed on our Part Details page. You can also find images and similar parts to 83843001.RLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83843001.RLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83843001.RLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83843001.RLR fall under?
The 83843001.RLR is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 83843001.RLR when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83843001.RLR you can contact the distributor directly for product support, shipping queries etc.
Is the 83843001.RLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83843001.RLR have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 83843001.RLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83843001.RLR often in real-time on the comparison pages.
What if I can't find stock of 83843001.RLR?
You can fill out our help required form which you can use to request a quote for 83843001.RLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.