Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196541-8,
838205-000 |
Prices starting from US$22.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$40.74
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$28.74
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$30.95
|
141
in stock
|
Buy Now | |
Chip One Stop
from US$27.40
|
141
in stock
|
Buy Now | |
Avnet America
from US$22.70
|
-
|
Buy Now | |
TTI Europe
from US$26.11
|
-
|
Buy Now | |
Sager
from US$26.24
|
-
|
Buy Now |
Material | Low Fire Hazard Material |
---|---|
Material Code | 100 |
材質システム コード | 100 |
Adhesive Pre-Coat | Yes |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 5.8 – 13.2mm, .23 – .52in |
Inside Diameter Range (Body) | 5.8 – 13.2mm, .23 – .52in |
Inside Diameter Range (Leg 2) | 3 – 6.6mm, .12 – .26in |
Government Qualified | No |
Power Cable Accessory | No |
Emission Features | Halogen-Free |
Adhesive Code | 86 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 322A |
Adhesive Options | /86 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | T Shape |
Size Code | 112 |
Flammability | Low Fire Hazard |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Heat Shrink Cable Boots&end Caps 322A112-100/86-0 |Raychem Te Connectivity 838205-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 322A112-100/86-0 | Rapid Electronics |
TE Connectivity 322A112-100/86-0 Heat Shrink Cable Boots | Distrelec |
Cable Accessories Transition Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 322A112-100/86-0 | Sager |
Where can I find additional details, specifications and documents for a 838205-000?
Additional datasheets, footprints and schematics for 838205-000 are listed on our Part Details page. You can also find images and similar parts to 838205-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 838205-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 838205-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 838205-000 fall under?
The 838205-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 838205-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 838205-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 838205-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 838205-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 838205-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 838205-000 often in real-time on the comparison pages.
What if I can't find stock of 838205-000?
You can fill out our help required form which you can use to request a quote for 838205-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.