Status: | Unknown |
---|---|
Series: | 83 Series |
RoHS: | Compliant |
Product Range | 83 Series |
---|---|
Timer Functions | Star-Delta |
Time Min | 0.05s |
Time Max | 10Days |
No. of Timing Ranges | 8Ranges |
Timer Output | DPST-NO |
Supply Voltage Max | 240V |
Current Rating Nom | 16A |
RoHS Compliant | Yes |
Timer DPST-NO Star delta 0.05s - 10d | RS |
Analogue Timer, 2No, 16A, 0.05S-10Days | Newark Electronics |
Timer DPST-NO Star delta 0.05s - 10d | Finder 83.82.0.240.0000 | RS Americas |
Finder Time Lag Relay 83.82 10d 250V 2NO Number of Functions 1 | Distrelec |
Where can I find additional details, specifications and documents for a 838202400000?
Additional datasheets, footprints and schematics for 838202400000 are listed on our Part Details page. You can also find images and similar parts to 838202400000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 838202400000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 838202400000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 838202400000 fall under?
The 838202400000 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 838202400000 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 838202400000 you can contact the distributor directly for product support, shipping queries etc.
Is the 838202400000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 838202400000 have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 838202400000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 838202400000 often in real-time on the comparison pages.
What if I can't find stock of 838202400000?
You can fill out our help required form which you can use to request a quote for 838202400000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.