Status: | Unknown |
---|---|
Series: | 83800 Series |
RoHS: | Unknown |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-DB |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 7N-cm |
Product Range | 83800 Series |
Lmtsw Pg9 Side Rotry/Crouzet Controls Rohs Compliant: Yes |Crouzet 83803051 | Newark Electronics |
Limit Switch With Side Rotary Actuator | Crouzet 83803051 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 83803051?
Additional datasheets, footprints and schematics for 83803051 are listed on our Part Details page. You can also find images and similar parts to 83803051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83803051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83803051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83803051 fall under?
The 83803051 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 83803051 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83803051 you can contact the distributor directly for product support, shipping queries etc.
Is the 83803051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83803051 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 83803051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83803051 often in real-time on the comparison pages.
What if I can't find stock of 83803051?
You can fill out our help required form which you can use to request a quote for 83803051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.