Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8375990001,
4-1196537-7 |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Supplied Diameter | .5in, 12.7mm |
Compatible Cable Diameter | 4.6 – 10.8mm, .183 – .425in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 4.2mm, .166in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rps-1K-10-2/2.0-4 |Raychem Te Connectivity 8375990001 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLEEVE 1/2 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 8375990001?
Additional datasheets, footprints and schematics for 8375990001 are listed on our Part Details page. You can also find images and similar parts to 8375990001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8375990001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8375990001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8375990001 fall under?
The 8375990001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8375990001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8375990001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8375990001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8375990001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 8375990001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8375990001 often in real-time on the comparison pages.
What if I can't find stock of 8375990001?
You can fill out our help required form which you can use to request a quote for 8375990001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.