Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0083751-1,
091468-000 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Visual Inspection | Yes |
---|---|
CSA Certified | Yes |
IEEE 837 | Yes |
RUS Approved | Yes |
UL Listed | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Application Type | Grounding Connection |
Product Availability | ASIA, ANZPAC, AMERICAS |
Technology | Wedge |
Wire-to-Wire Connection | Yes |
Wire-to-Ground Rod Connection | Yes |
Wrench-Lok 300-250, 500-2/0 |Amp Te Connectivity 83751-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 83751-1?
Additional datasheets, footprints and schematics for 83751-1 are listed on our Part Details page. You can also find images and similar parts to 83751-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83751-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83751-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83751-1 fall under?
The 83751-1 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83751-1 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83751-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 83751-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83751-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 83751-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83751-1 often in real-time on the comparison pages.
What if I can't find stock of 83751-1?
You can fill out our help required form which you can use to request a quote for 83751-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.