83749-4 Part Information
Details for 83749-4 by TE Connectivity
Power Systems>Power Systems Connectors>Grounding/Earthing Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 112.9400 |
5 | 109.8600 |
10 | 106.2400 |
25 | 103.0200 |
50 | 96.2500 |
100 | 90.9600 |
Stock Information
Details
Part Downloads
Part Specifications
Visual Inspection | Yes |
CSA Certified | Yes |
IEEE 837 | Yes |
RUS Approved | Yes |
UL Listed | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Application Type | Grounding Connection |
Product Availability | ASIA, ANZPAC, AMERICAS |
Technology | Wedge |
Wire-to-Wire Connection | Yes |
Wire-to-Ground Rod Connection | Yes |
Alternative Part Descriptions
- WRENCH-LOK 450-#2 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 83749-4?
Additional datasheets, footprints and schematics for 83749-4 are listed in our Part Details tab. You can also find the 83749-4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83749-4 in the Pricing & Inventory tab next to part details. You can view 83749-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83749-4 fall under?
The 83749-4 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83749-4 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83749-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 83749-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 83749-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 83749-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83749-4 often in real-time on the comparison pages.
What if I can't find stock of 83749-4?
You can fill out our help required form which you can use to request a quote for 83749-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.