Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.10
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | - |
Product Range | - |
Contact Current DC Max | - |
Limit switch | Transfer Multisort Elektronik |
Limit Switch, 250V, 5A, Top Plunger | Newark Electronics |
LMTSW 2.0M THRDED BRL RLR, non-UL Listed | Crouzet 83732327 | RS Americas |
LIMIT SWITCH, 250V, 5A, TOP PLUNGER | element14 |
Crouzet Micro Switch , 5A, 1CO, 15N, Roller Plunger | Distrelec |
Where can I find additional details, specifications and documents for a 83732327?
Additional datasheets, footprints and schematics for 83732327 are listed on our Part Details page. You can also find images and similar parts to 83732327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83732327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83732327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83732327 fall under?
The 83732327 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 83732327 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83732327 you can contact the distributor directly for product support, shipping queries etc.
Is the 83732327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83732327 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 83732327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83732327 often in real-time on the comparison pages.
What if I can't find stock of 83732327?
You can fill out our help required form which you can use to request a quote for 83732327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.