8368-1032-A-24 Handles & Hardware by RAF Electronic Hardware

OVAL HANDLE

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.59


Distributor Starting From Stock
Logo for RS Americas RS Americas US$7.59
96
Buy Now
View Full Pricing & Stock Comparison

Specifications

External Height - Imperial 1.5"
External Height - Metric 38.1mm
External Diameter - Imperial 0.625"
External Diameter - Metric 15.875mm
External Width - Imperial 4"
External Width - Metric 101.6mm
RoHS Compliant Yes

Alternative Descriptions

5/8 X 9/32 Oval Internal Thread Handle,5/8 X 9/32 OV X 4.00 Lg X 1-1/2 Ht | RAF 8368-1032-A-24 | RS Americas
Oval Handle | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8368-1032-A-24?

Additional datasheets, footprints and schematics for 8368-1032-A-24 are listed on our Part Details page. You can also find images and similar parts to 8368-1032-A-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8368-1032-A-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8368-1032-A-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8368-1032-A-24 fall under?

The 8368-1032-A-24 is listed under Fasteners & Mechanical > Handles & Hardware > Handles > Equipment Handles.

Can I view similar or alternative parts?

You can view similar parts to 8368-1032-A-24 when available in the Equipment Handles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8368-1032-A-24 you can contact the distributor directly for product support, shipping queries etc.

Is the 8368-1032-A-24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8368-1032-A-24 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 8368-1032-A-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8368-1032-A-24 often in real-time on the comparison pages.

What if I can't find stock of 8368-1032-A-24?

You can fill out our help required form which you can use to request a quote for 8368-1032-A-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay