836670-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 836670-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 836670-000
Series Information for 836670-000 - TE Connectivity
  • Status: Active
  • Aliases: 836670-000, 7-1200012-7
  • Product Code: C549
  • Global Product Line: 753
  • GPL Description: ENERGY

Description

HVES-1523D-CE

Specifications

Flexibility:
Flexible
Number of Cores:
1
Insulation Diameter (Plastic):
1.1 – 1.6in
Conductor Diameter:
.81 – 1in
Insulation Diameter (PILC):
1.05 – 1.3in
Cross-Section Range:
500 – 750AWG/kcmil
Voltage Class:
≤ 15kV
Design Specification:
IEEE-404
Application Type:
Live End Seal
Product Use:
Heat Shrinkble shielded power cable splices
Installation Instruction:
English
Product Availability:
AMERICAS
Component Design:
Heat Shrink
Product Family:
HVES
Shelf Life:
Unlimited
Product Type:
Medium Voltage Live End Seal
Mechanical Connectors Included:
No
Coating Style:
Inline
Technology:
Heat Shrink
Material System:
Polymeric
Insulation:
Plastic
Adhesive Coating:
Yes
Mechanical Lug Included (Conductor):
No
Cable Shield Style:
Tape

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability