Status: | Unknown |
---|---|
Series: | 83614 Series |
RoHS: | Unknown |
Prices starting from US$17.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.75
|
12
in stock
|
Buy Now | |
TTI Europe
from US$19.58
|
136
in stock
|
Buy Now | |
Avnet America
from US$17.35
|
-
|
Buy Now | |
RS Americas
from US$19.62
|
-
|
Buy Now | |
element14
from US$21.31
|
-
|
Buy Now | |
Farnell
from US$25.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Product Range | 83614 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA UL |
Approval Category | E34763 |
Case Material | Nickel Plated |
Connector Type | D Sub |
Contact Resistance | 8mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Withstand Voltage | 650V |
Working Voltage | 350V |
1.27MM COMERCIAL MICRO 25CIRCU | TTI Europe |
CMD VERTICAL PLUG 25 CIR W/JKPOST | RS |
Conn Micro D-Subminiature PL 25 POS 1.27mm Solder ST Through Hole 25 Terminal 1 Port | Avnet America |
CMD VERTICAL PLUG 25 CIR W/JKPOST | Molex Incorporated 83614-9016 | RS Americas |
D-SUB CONN, PLUG, 25POS, PANEL | element14 |
1.27mm Pitch Commercial Micro D, PCB Mount, Vertical Plug, 25 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 83614-9016?
Additional datasheets, footprints and schematics for 83614-9016 are listed on our Part Details page. You can also find images and similar parts to 83614-9016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83614-9016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83614-9016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83614-9016 fall under?
The 83614-9016 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83614-9016 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83614-9016 you can contact the distributor directly for product support, shipping queries etc.
Is the 83614-9016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83614-9016 have stock available?
Authorised distributors including TTI Europe, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for 83614-9016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83614-9016 often in real-time on the comparison pages.
What if I can't find stock of 83614-9016?
You can fill out our help required form which you can use to request a quote for 83614-9016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.