Status: | Unknown |
---|---|
Series: | 83614 Series |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.10
|
No stock
|
Buy Now | |
TTI Europe
from US$15.78
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
331
in stock
|
Buy Now | |
Distrelec
from US$14.53
|
331
in stock
|
Buy Now | |
Newark Electronics
from US$20.35
|
78
in stock
|
Buy Now | |
element14
from US$15.80
|
78
in stock
|
Buy Now | |
Farnell
from US$16.45
|
78
in stock
|
Buy Now | |
RS Americas
from US$7.05
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$15.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Product Range | 83614 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
1.27MM PITCH COMMERCIAL MICROD | TTI Europe |
Molex 1.27mm Pitch Commercial Micro D PCB Mount 90° Plug 25 Circuits | Distrelec |
D-Sub Conn, Plug, 25Pos, Panel | Newark Electronics |
D-SUB CONN, PLUG, 25POS, PANEL | element14 |
1.27mm Pitch Commercial Micro D, PCB Mount, Right Angle Plug, 25 Circuits | Molex Incorporated 83614-9012 | RS Americas |
CMD RA PLUG 25 CIR W/JKPOST | Transfer Multisort Elektronik |
Conn Commercial Micro-D PIN 25 POS 1.27mm Solder RA Thru-Hole 25 Terminal 1 Port Tube | Avnet America |
1.27mm Pitch Commercial Micro D, PCB Mount, Right Angle Plug, 25 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 83614-9012?
Additional datasheets, footprints and schematics for 83614-9012 are listed on our Part Details page. You can also find images and similar parts to 83614-9012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83614-9012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83614-9012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83614-9012 fall under?
The 83614-9012 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83614-9012 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83614-9012 you can contact the distributor directly for product support, shipping queries etc.
Is the 83614-9012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83614-9012 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 83614-9012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83614-9012 often in real-time on the comparison pages.
What if I can't find stock of 83614-9012?
You can fill out our help required form which you can use to request a quote for 83614-9012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.