Status: | Unknown |
---|---|
Series: | 83612 Series |
RoHS: | Unknown |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.65
|
-
|
Buy Now | |
Avnet America
from US$10.47
|
-
|
Buy Now | |
RS Americas
from US$16.26
|
-
|
Buy Now | |
TTI Europe
from US$10.09
|
-
|
Buy Now | |
element14
from US$12.29
|
-
|
Buy Now | |
Farnell
from US$13.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Product Range | 83612 Series |
Contact Termination Type | Solder |
Connector Mounting | PCB Mount |
Contact Plating | - |
Contact Material | - |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA UL |
Approval Category | E34763 |
Case Material | Nickel Plated |
Contact Resistance | 8mohm |
Contact Termination | Solder |
Current Rating | 1A |
D Sub Shell Size | DA |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Secondary Insulation Colour | Black |
Termination Method | Solder |
Withstand Voltage | 650V |
Working Voltage | 350V |
CMD VERTICAL PLUG 15 CIR W/JKPOST | RS |
Micro D Sub Connector, Commercial Micro-D Series, Plug, 15, Solder, Pcb Mount Rohs Compliant: Yes |Molex 83612-9024 | Newark Electronics |
Conn Micro D Subminiature PL 15 POS 1.27mm Solder ST Through Hole Tube | Avnet America |
CMD VERTICAL PLUG 15 CIR W/JKPOST | Molex Incorporated 83612-9024 | RS Americas |
1.27MM PITCH COMMERCIAL MICRO | TTI Europe |
D-SUB CONN, PLUG, 15POS, PCB | element14 |
1.27mm Pitch Commercial Micro D, PCB Mount, Vertical Plug, 15 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 83612-9024?
Additional datasheets, footprints and schematics for 83612-9024 are listed on our Part Details page. You can also find images and similar parts to 83612-9024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83612-9024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83612-9024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83612-9024 fall under?
The 83612-9024 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83612-9024 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83612-9024 you can contact the distributor directly for product support, shipping queries etc.
Is the 83612-9024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83612-9024 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 83612-9024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83612-9024 often in real-time on the comparison pages.
What if I can't find stock of 83612-9024?
You can fill out our help required form which you can use to request a quote for 83612-9024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.