Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.47
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
437
in stock
|
Buy Now | |
TTI Europe
from US$10.31
|
418
in stock
|
Buy Now | |
Farnell
from US$13.27
|
220
in stock
|
Buy Now | |
Distrelec
from US$10.71
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.21
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$15.21
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.21
|
2
in stock
|
Buy Now | |
Rutronik
from US$8.45
|
-
|
Buy Now | |
Newark Electronics
from US$15.65
|
-
|
Buy Now | |
Avnet America
from US$11.57
|
-
|
Buy Now | |
RS Americas
from US$15.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Micro D |
---|---|
Gender | Plug |
No. of Contacts | 15 |
Contact Termination | Through Hole Right Angle |
Connector Mounting | PCB |
Contact Plating | Gold |
Contact Material | Beryllium Copper |
COMMERCIAL MICRO D PLUG 15POS | TTI Europe |
D SUB CONN, R/A PLUG, 15POS, THT | Farnell |
Molex 1.27mm Pitch Commercial Micro D PCB Mount 90° Plug 15 Circuits | Distrelec |
CMD RA PLUG 15 CIR W/JKPOST | RS |
CMD RA PLUG 15 CIR W/JKPOST | Heilind Electronics |
15P MICRO-D PLUG 1,27MM 90° | Rutronik |
Cmd Ra Plug 15 Cir W/Jkpost Rohs Compliant: Yes |Molex 83612-9020 | Newark Electronics |
Conn Commercial Micro-D PIN 15 POS 1.27mm Solder RA Thru-Hole 15 Terminal 1 Port Tube | Avnet America |
CMD RA PLUG 15 CIR W/JKPOST | Molex Incorporated 83612-9020 | RS Americas |
1.27mm Pitch Commercial Micro D, PCB Mount, Right Angle Plug, 15 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 83612-9020?
Additional datasheets, footprints and schematics for 83612-9020 are listed on our Part Details page. You can also find images and similar parts to 83612-9020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83612-9020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83612-9020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83612-9020 fall under?
The 83612-9020 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83612-9020 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83612-9020 you can contact the distributor directly for product support, shipping queries etc.
Is the 83612-9020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83612-9020 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Farnell, Distrelec and RS have stock available or on a lead time for 83612-9020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83612-9020 often in real-time on the comparison pages.
What if I can't find stock of 83612-9020?
You can fill out our help required form which you can use to request a quote for 83612-9020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.