Status: | Unknown |
---|---|
Series: | 83611 Series |
RoHS: | Unknown |
Prices starting from US$5.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.17 |
1
|
Buy Now | |
Heilind Electronics | US$13.46 |
1,914
|
Buy Now | |
Heilind Electronics Asia | US$13.46 |
447
|
Buy Now | |
RS Americas | US$10.52 |
10
|
Buy Now | |
element14 | US$8.33 |
5
|
Buy Now | |
Newark Electronics | US$12.32 |
1
|
Buy Now | |
Rutronik | US$5.83 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Product Range | 83611 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
CMD RA 9 CIR JKPOST NOT INSTA LED | Heilind Electronics |
CMD RA 9 CIR JKPOST NOT INSTALLED | Molex Incorporated 83611-9016 | RS Americas |
D-SUB CONN, PLUG, 9POS, PANEL | element14 |
D-Sub Conn, Plug, 9Pos, Panel | Newark Electronics |
09P MICRO-D PLUG 1,27MM 90° | Rutronik |
Conn Commercial Micro-D PIN 9 POS 1.27mm Solder RA Thru-Hole 9 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 83611-9016?
Additional datasheets, footprints and schematics for 83611-9016 are listed on our Part Details page. You can also find images and similar parts to 83611-9016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83611-9016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83611-9016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83611-9016 fall under?
The 83611-9016 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83611-9016 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83611-9016 you can contact the distributor directly for product support, shipping queries etc.
Is the 83611-9016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83611-9016 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 83611-9016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83611-9016 often in real-time on the comparison pages.
What if I can't find stock of 83611-9016?
You can fill out our help required form which you can use to request a quote for 83611-9016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.